IDT54FCT573DB详情
Renesas IDT54FCT573DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Package Description
DIP, DIP20,.3
Rohs Code
无
Manufacturer Part Number
IDT54FCT573DB
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.56
Part Package Code
DIP
系列
*
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
IDT54FCT573DB拓展信息








哦! 它是空的。