IDT7016L12PF详情
Renesas IDT7016L12PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LQFP, QFP80,.64SQ
Rohs Code
无
Manufacturer Part Number
IDT7016L12PF
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.82
Part Package Code
QFP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.32.00.41
引脚数量
80
达到SVHC
not_compliant
IDT7016L12PF拓展信息








哦! 它是空的。