IDT72021S25C详情
Renesas IDT72021S25C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5P23U3LD
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
20 Amps
频率
60 Hertz
电压
277
极数
2
连接类型
Plug
0个相似型号
IDT72021S25C拓展信息
IDT72021S25C详情
Renesas IDT72021S25C重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
5P23U3LD
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
20 Amps
频率
60 Hertz
电压
277
极数
2
连接类型
Plug
IDT72021S25C拓展信息