IDT74CBTLV3257PG详情
Renesas IDT74CBTLV3257PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Package Description
TSSOP, TSSOP16,.25
Rohs Code
无
Manufacturer Part Number
IDT74CBTLV3257PG
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.32
Part Package Code
TSSOP
系列
*
HTS代码
8542.39.00.01
引脚数量
16
达到SVHC
not_compliant
IDT74CBTLV3257PG拓展信息








哦! 它是空的。