IDT74FCT16245TPV详情
Renesas IDT74FCT16245TPV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ELL1/230-G
Manufacturer
Ocal, a T & B Brand
Jacket Material
Polyvinyl Chloride
Package Description
SSOP, SSOP48,.4
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.46
Part Package Code
SSOP
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
HTS代码
8542.39.00.01
引脚数量
48
达到SVHC
not_compliant
IDT74FCT16245TPV拓展信息








哦! 它是空的。