IDT74FCT244P详情
Renesas IDT74FCT244P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Brand
Microchip / Microsemi
Manufacturer
Microchip
Factory Pack QuantityFactory Pack Quantity
1
Part Package Code
DIP
Risk Rank
7.58
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Life Cycle Code
Obsolete
Manufacturer Part Number
IDT74FCT244P
Rohs Code
无
Package Description
DIP, DIP20,.3
HTS代码
8542.39.00.01
子类别
PMIC - Power Management ICs
引脚数量
20
产品类别
开关稳压器
产品类别
开关稳压器
达到SVHC
not_compliant
IDT74FCT244P拓展信息








哦! 它是空的。