IDT74FCT244TSO详情
Renesas IDT74FCT244TSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
SOP, SOP20,.4
Rohs Code
无
Manufacturer Part Number
IDT74FCT244TSO
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.46
Part Package Code
SOIC
HTS代码
8542.39.00.01
引脚数量
20
达到SVHC
not_compliant
IDT74FCT244TSO拓展信息








哦! 它是空的。