IDT74FCT540ATSO详情
Renesas IDT74FCT540ATSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP20,.4
Rohs Code
无
Manufacturer Part Number
IDT74FCT540ATSO
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.01
Part Package Code
SOIC
引脚数量
20
达到SVHC
not_compliant
IDT74FCT540ATSO拓展信息








哦! 它是空的。