IDT74FCT645AD详情
Renesas IDT74FCT645AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP20,.3
Rohs Code
无
Manufacturer Part Number
IDT74FCT645AD
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.44
Part Package Code
DIP
无铅代码
无
引脚数量
20
达到SVHC
not_compliant
IDT74FCT645AD拓展信息








哦! 它是空的。