IDT74FCT823BSO详情
Renesas IDT74FCT823BSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
SOP, SOP24,.4
Rohs Code
无
Manufacturer Part Number
IDT74FCT823BSO
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.11
Part Package Code
SOIC
Reach合规守则
not_compliant
引脚数量
24
IDT74FCT823BSO拓展信息








哦! 它是空的。