IDT8N3DV85FC-0001CDI8详情
Renesas IDT8N3DV85FC-0001CDI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
83.3 mm
Package Type
Axial Leaded
Manufacturer Part Number
GSR-V7
Interrupt Rating
50 A @ 125 V
Approvals
CE, CSA, UL
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
额定电流
7 A
长度(毫米)
7.112 mm
IDT8N3DV85FC-0001CDI8拓展信息








哦! 它是空的。