IDTQS3244PA详情
Renesas IDTQS3244PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
TSSOP,
Rohs Code
无
Manufacturer Part Number
IDTQS3244PA
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.15
Part Package Code
TSSOP
HTS代码
8542.39.00.01
引脚数量
20
达到SVHC
compliant
IDTQS3244PA拓展信息








哦! 它是空的。