ISL32453EIUZ-T7详情
Renesas ISL32453EIUZ-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
ISL32453EIUZ-T7
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.48
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
Reach合规守则
compliant
接口IC类型
线路收发器
ISL32453EIUZ-T7拓展信息








哦! 它是空的。