ISL71026MVZ-T7A详情
Renesas ISL71026MVZ-T7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Part Package Code
TSSOP
Risk Rank
5.77
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Samacsys Description
RT CAN Bus Transceivers 3.3V CAN Transceiver, 1Mbps, Listen Mode, Loopback
Part Life Cycle Code
活跃
Manufacturer
Renesas Electronics Corporation
Manufacturer Part Number
ISL71026MVZ-T7A
Manufacturer Package Code
M14.17314
Package Description
,
系列
n/a
类型
Connector
引脚数量
14
Brand Name
Renesas
注意
n/a
达到SVHC
compliant
ISL71026MVZ-T7A拓展信息








哦! 它是空的。