M30624FGAFP#U3详情
Renesas M30624FGAFP#U3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
100
Package Description
,
Manufacturer Package Code
PRQP0100JB-A100
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
M30624FGAFP#U3
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.79
Part Package Code
QFP
无铅代码
有
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER
M30624FGAFP#U3拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。