M30870T2-CPE详情
Renesas M30870T2-CPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
P1X-K340SS-T-P2
Manufacturer
Barksdale Control Products
Seal
有
Package
Box
厂商
Renesas Electronics America Inc
Product Status
Obsolete
For Use With/Related Products
M32C/87
RoHS
Compliant
系列
-
类型
Debugger (In-Circuit/In-System)
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC
内容
Board(s)
辐射硬化
无
无铅
含铅
M30870T2-CPE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas
Renesas
Renesas
Renesas Electronics America Inc
Renesas
Renesas








哦! 它是空的。