M38D24G6HP#U0详情
Renesas M38D24G6HP#U0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
64
Manufacturer Package Code
PLQP0064KB-A64
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
M38D24G6HP#U0
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
不推荐
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.78
Part Package Code
LFQFP
无铅代码
有
HTS代码
8542.31.00.01
技术
CMOS
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
Brand Name
Renesas
uPs/uCs/外围ICs类型
MICROCONTROLLER
M38D24G6HP#U0拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。