NEM091803S-28-A详情
Renesas NEM091803S-28-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NEC COMPOUND SEMICONDUCTOR DEVICES LTD
Manufacturer
Renesas Electronics Corporation
Manufacturer Part Number
NEM091803S-28-A
Package Description
PLASTIC, T-101M, 12 PIN
Part Life Cycle Code
Obsolete
Risk Rank
5.27
Rohs Code
有
无铅代码
有
ECCN 代码
EAR99
Reach合规守则
compliant
引脚数量
12
Brand Name
Renesas
NEM091803S-28-A拓展信息








哦! 它是空的。