NNCD6.2LH(T1-A)详情
Renesas NNCD6.2LH(T1-A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
RoHS
Compliant
Moisture Sensitivity Levels
1
Manufacturer Package Code
PTSP0005JA-A5
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
NNCD6.2LH-T1-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Breakdown Voltage-Nom
6.2 V
Risk Rank
5.82
Part Package Code
SSP
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
哑光锡
HTS代码
8541.10.00.50
子类别
瞬态抑制器
峰值回流焊温度(摄氏度)
225
Reach合规守则
compliant
引脚数量
5
Brand Name
Renesas
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
NNCD6.2LH(T1-A)拓展信息
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。