High optical output power Po = 175 mW @CW Peak emission wavelength: λp = 405 nm TYP. Single transverse mode (lateral) Wide operating temperature range: TC = −5 to 85°C φ 3.8 mm small CAN package
起订量
1最小包装量--
添加到询价列表
NV4V31MF-ARenesasHigh optical output power Po = 175 mW @CW Peak emission wavelength: λp = 405 nm TYP. Single transverse mode (lateral) Wide operating temperature range: TC = −5 to 85°C φ 3.8 mm small CAN package