Renesas NX7363JB-BC-AZ
- 收藏
- 对比
NX7363JB-BC-AZ
2038-NX7363JB-BC-AZ
激光二极管,模块
--
大陆
立即发货

High output power: Pf = 150 mW MIN. @ IFP = 1 000 mA, PW = 10 μs, Duty = 1% Long wavelength: λC = 1 310 nm Internal thermoelectric cooler, thermistor Hermetically sealed 14-pin Dual-In-Line Package Single mode fiber pigtail
1最小包装量--
NX7363JB-BC-AZ详情
Renesas NX7363JB-BC-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
ZB2430
系列
ZigBee™ Your Way™ AeroComm
零件状态
Obsolete
类型
802.15.4/Zigbee™
频率
2.4GHz
提供的内容
Board(s)
NX7363JB-BC-AZ拓展信息
Renesas
Renesas
Renesas
Renesas Electronics Corporation







哦! 它是空的。