OB1203SD-BT-EVK详情
Renesas OB1203SD-BT-EVK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
14.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
50
Nominal voltage U0
450
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
OB1203SD
系列
OB1203
包装
Bulk
类型
Health Sensor
子类别
开发工具
产品类别
多功能传感器开发工具
产品
评估套件
产品类别
多功能传感器开发工具
OB1203SD-BT-EVK拓展信息








哦! 它是空的。