R0E53038ACFK30详情
Renesas R0E53038ACFK30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Package
Box
厂商
Renesas Electronics America Inc
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
For Use With
PLQP0080KB-A, R0E521300MCU00
系列
*
包装
Box
产品
Converter Boards
产品类别
Renesas Electronics
R0E53038ACFK30拓展信息
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas








哦! 它是空的。