R4F24275NFQU详情
Renesas R4F24275NFQU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
144
Package Type
LFQFP
Number of Timers - General Purpose
2
Device Core Size
16(b)
Rad Hardened
无
Mounting
表面贴装
包装
Tray
设备核心
H8S
R4F24275NFQU拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。