注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13.810513
10
¥13.028784
100
¥12.291306
500
¥11.595572
1000
¥10.939217
R7FA2E2A72DNK#AA0详情
Renesas R7FA2E2A72DNK#AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
HWQFN-24
Family Name
RA2E2
Package Type
QFN
MSL
MSL 3 - 168 hours
Moisture Sensitive
有
Shipping Restrictions
This product may require additional documentation to export from the United States.
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
SMD/SMT
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
RoHS
Details
Package
Tray
Base Product Number
R7FA2E2
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
RA2E2
包装
Tray
子类别
Microcontrollers - MCU
引脚数量
24
程序内存大小
64 kB
数据总线宽度
8bit
产品类别
ARM Microcontrollers - MCU
产品类别
ARM Microcontrollers - MCU
设备核心
ARM Cortex M23
R7FA2E2A72DNK#AA0拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。