R7FS5D97E3A01CFP#YB0详情
Renesas R7FS5D97E3A01CFP#YB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
0个相似型号
R7FS5D97E3A01CFP#YB0拓展信息








哦! 它是空的。