RC19004AGNL#BB0详情
Renesas RC19004AGNL#BB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Maximum Input Frequency
400MHz
Package Type
VFQFPN
Maximum Supply Current
50 mA
MSL
MSL 1 - Unlimited
频率
400MHz
引脚数量
28
RC19004AGNL#BB0拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。