RD3.0ES详情
Renesas RD3.0ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
13
触点样式
Socket
辐射硬化
无
RD3.0ES拓展信息
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。