RTK5RX2310C00000BR (RX231 EVAL BRD)详情
RENESAS RTK5RX2310C00000BR (RX231 EVAL BRD)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of development kit
evaluation
Kind of connector
Pmod socket
Manufacturer series
RX231
Number of add-on connectors
2
Gross weight
21.1g
Certificates
RoHS compliant
界面
GPIO
Kit contents
prototype board
RTK5RX2310C00000BR (RX231 EVAL BRD)拓展信息
Renesas
Renesas
Renesas
Renesas
RENESAS
RENESAS
Renesas
Renesas








哦! 它是空的。