RTK5RX72N0C00000BJ详情
Renesas RTK5RX72N0C00000BJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
Package
Tray
Base Product Number
RTK5RX72
厂商
Renesas Electronics America Inc
Product Status
不用于新设计
Operating Systems
-
Shipping Restrictions
This product may require additional documentation to export from the United States.
Unit Weight
6.120632 oz
Factory Pack QuantityFactory Pack Quantity
4
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
RX72N
RoHS
Details
系列
RX
包装
Box
类型
MCU 32-Bit
子类别
开发工具
核心处理器
RX
使用的 IC/零件
RX72N
产品类别
Development Boards & Kits - Other Processors
核心架构
-
内容
Board(s), LCD, E2 Lite Programmer
板型
评估平台
平台
-
产品
样板
互连系统
-
建议的编程环境
-
套件内容
Eval Board RX72N
产品类别
Development Boards & Kits - Other Processors
RTK5RX72N0C00000BJ拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas








哦! 它是空的。