RTK7EKA2E1S00001BE详情
Renesas RTK7EKA2E1S00001BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
Package
Box
Base Product Number
RTK7EKA2
厂商
Renesas Electronics America Inc
Product Status
活跃
Operating Systems
-
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
R7FA2E1A92DFM
RoHS
Details
For Use With
RA2E1 MCU Group
系列
RA
包装
Box
类型
MCU 32-Bit
子类别
开发工具
技术
32 Bit MCU
核心处理器
-
使用的 IC/零件
RA2E1
产品类别
Development Boards & Kits - ARM
核心架构
ARM
内容
Board(s)
板型
评估平台
平台
-
产品
评估套件
互连系统
-
建议的编程环境
-
套件内容
Evaluation Kit RA2E1
产品类别
Development Boards & Kits - ARM
设备核心
ARM Cortex M23
RTK7EKA2E1S00001BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas








哦! 它是空的。