RTK7EKA6M4S00001BE详情
Renesas RTK7EKA6M4S00001BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
Package
Bulk
Base Product Number
RTK7EKA6
厂商
Renesas Electronics America Inc
Product Status
活跃
Operating Systems
-
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
Tool Is For Evaluation Of
R7FA6M4AF3CFB
RoHS
Details
系列
RA
包装
Box
类型
MCU 32-Bit
子类别
开发工具
核心处理器
ARM® Cortex®-M33
使用的 IC/零件
RA6M4
产品类别
Development Boards & Kits - ARM
核心架构
ARM
内容
Board(s)
板型
评估平台
平台
-
产品
评估套件
互连系统
-
建议的编程环境
IAR EW, Keil MDK
套件内容
Eval Kit R7FA6M4AF3CFB, Micro USB Device Cable, Micro USB Host Cable, Ethernet Patch Cable
产品类别
Development Boards & Kits - ARM
RTK7EKA6M4S00001BE拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。