SGAS714详情
Renesas SGAS714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP30
Degree of protection (NEMA)
Other
Model
Lock door
深度
70
宽度
835
高度
1065
0个相似型号
SGAS714拓展信息
FS3000-1015
Renesas Electronics America Inc
FS3000-1005
Renesas Electronics America Inc
FS2013-1001-LQ
Renesas
FS1013-1001-LQ
Renesas
FS2013-1002-LQ
Renesas
FS2012-1002-LQ
Renesas Electronics America Inc.
FS1012-1001-LQ
Renesas Electronics America Inc.
FS1012-1002-LQ
Renesas Electronics America Inc.
FS1012-1100-NG
Renesas Electronics America Inc.
FS2012-1001-LQ
Renesas Electronics America Inc.








哦! 它是空的。