UPC2905AHF-AZ详情
Renesas UPC2905AHF-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
RoHS
Compliant
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
活跃
Package Description
, SIP3,.1ISO-TB
Rohs Code
有
Manufacturer Part Number
UPC2905AHF-AZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS AMERICA INC
Risk Rank
5.8
Part Package Code
SFM
系列
*
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
3
Brand Name
Renesas
达到SVHC
compliant
UPC2905AHF-AZ拓展信息








哦! 它是空的。