UPC824G2-A详情
Renesas UPC824G2-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
RoHS
Compliant
Package Description
,
Manufacturer Package Code
PRSP0014DI-A14
Rohs Code
有
Manufacturer Part Number
UPC824G2-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
运算放大器
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.8
Part Package Code
SOP
无铅代码
有
Reach合规守则
compliant
引脚数量
14
Brand Name
Renesas
电路数量
2
无铅
无铅
UPC824G2-A拓展信息
Renesas Electronics America Inc.
Renesas
Renesas Electronics America Inc.
Renesas Electronics America
Renesas
Renesas Electronics America
Renesas Electronics America
Renesas
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。