UPD4516161AG5A80详情
Renesas UPD4516161AG5A80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (irradiated)
Halogen-free
无
Manufacturer part #
300-73150
Material (details)
Radiation cross-linked polyolefin (PEX)
Min. temperature
-55°C
Max. length sold by the metre
300m
Content
每米售价
Max. temperature
+125°C
Factory colour
Black
类型
TCN20X-4,8/1,6-BK
证明书
UL 224
UPD4516161AG5A80拓展信息








哦! 它是空的。