UPD78320L(A)详情
Renesas UPD78320L(A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
2
Manufacturer
TE Connectivity
Brand
TE Connectivity
Connector A Series
SMPM
RoHS
Details
Connector A Body Style
Straight
Connector B Series
2.92 mm
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
900 mm
夹克颜色
Blue
产品类别
射频电缆组件
产品类别
射频电缆组件
UPD78320L(A)拓展信息








哦! 它是空的。