Renesas UPD78F0761GA-GAM-E3-AX
- 收藏
- 对比
UPD78F0761GA-GAM-E3-AX
2038-UPD78F0761GA-GAM-E3-AX
无类别的
--
大陆
立即发货

78K0/Kx2-C 8-bit All Flash microcontrollers consume 99.8% less standby power compared to previous products and are equipped with HDMI-CEC function with improved operability and responsiveness.
1最小包装量--
UPD78F0761GA-GAM-E3-AX详情
Renesas UPD78F0761GA-GAM-E3-AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material properties
tempered
Compatible with
Wiha Torque
Blade length
20mm
Downforce
Star socket
大小
T 8
长度
75mm
UPD78F0761GA-GAM-E3-AX拓展信息







哦! 它是空的。