Renesas UPD78F9210MA(R)-FAA-E1-AX
- 收藏
- 对比
UPD78F9210MA(R)-FAA-E1-AX详情
Renesas UPD78F9210MA(R)-FAA-E1-AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
256 GB
Processor Series
D1715TER
Maximum Operating Temperature
+ 80 C
Cache Memory
10 MB
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Memory Types
DDR4
Processor Type
Xeon D1715TER
Brand
congatec
Manufacturer
congatec
Part # Aliases
050402
Chipsets
集成在SoC中
Interface Type
Ethernet, I2C, PCle, Serial, USB
子类别
Computing
频率
2.4 GHz
产品类别
Computer-On-Modules - COM
外形尺寸
COM-HPC
产品类别
Computer-On-Modules - COM
UPD78F9210MA(R)-FAA-E1-AX拓展信息








哦! 它是空的。