Renesas UPD78F9221MC(A)-CAA-E1-AX
- 收藏
- 对比
UPD78F9221MC(A)-CAA-E1-AX详情
Renesas UPD78F9221MC(A)-CAA-E1-AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
256 GB
Processor Series
D1712TR
Maximum Operating Temperature
+ 60 C
Cache Memory
10 MB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet, I2C, PCle, Serial, USB
Chipsets
集成在SoC中
Part # Aliases
050411
Manufacturer
congatec
Brand
congatec
Processor Type
Xeon D1712TR
Memory Types
DDR4
子类别
Computing
频率
2 GHz
产品类别
Computer-On-Modules - COM
外形尺寸
COM-HPC
产品类别
Computer-On-Modules - COM
UPD78F9221MC(A)-CAA-E1-AX拓展信息








哦! 它是空的。