UPD78P322L详情
Renesas UPD78P322L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS AMERICA INC
Risk Rank
5.84
Part Package Code
QFJ
Manufacturer Part Number
UPD78P322L
Package Description
QCCJ, LDCC68,1.0SQ
HTS代码
8542.31.00.01
引脚数量
68
Brand Name
Renesas
达到SVHC
compliant
UPD78P322L拓展信息








哦! 它是空的。