V850ES-NETWORKIT详情
Renesas V850ES-NETWORKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
J01151A0149
Seal type
Screw-on
Content
1pc(s)
Case material
Brass nickel plated
类型
J01151A0149
阻抗
50Ω
0个相似型号
V850ES-NETWORKIT拓展信息








哦! 它是空的。