X1205V8Z详情
Renesas X1205V8Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
X1205V8Z
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.69
Package Description
,
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
uPs/uCs/外围ICs类型
TIMER, REAL TIME CLOCK
达到SVHC
compliant
X1205V8Z拓展信息








哦! 它是空的。