ZLS4001ALAFTK详情
Renesas ZLS4001ALAFTK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
-
ZLS4001ALAFTK拓展信息








哦! 它是空的。