Renesas Electronics America 0166,
- 收藏
- 对比
0166,
2038-0166,
集成电路(IC)
--
大陆
立即发货

0166, datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
1最小包装量--
0166,详情
Renesas Electronics America 0166,重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铜合金
Manufacturer Part Number
1062-12-0166
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.64
Mounting Styles
STRAIGHT
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
触点性别
FEMALE
Brand Name
DEUTSCH
触点样式
圆形插座
连接器支持类型
连接器附件
端子类型
CRIMP
触点设计
STAMPED
装配项目名称
CONTACT
0166,拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。