Renesas Electronics America 2SC5751-T2
- 收藏
- 对比
2SC5751-T2
2038-2SC5751-T2
集成电路(IC)
--
大陆
立即发货

2SC5751-T2 datasheet pdf and Integrated Circuits (ICs) product details from Renesas Electronics America stock available at utmel
--最小包装量--
2SC5751-T2详情
Renesas Electronics America 2SC5751-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Manufacturer Part Number
2SC5751-T2
Part Life Cycle Code
Transferred
Ihs Manufacturer
NEC ELECTRONICS CORP
Package Description
SMALL OUTLINE, R-PDSO-F4
Risk Rank
5.15
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
FLAT
Reach合规守则
unknown
引脚数量
4
JESD-30代码
R-PDSO-F4
资历状况
不合格
2SC5751-T2拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。