Renesas Electronics America 5T995APPGI
- 收藏
- 对比
5T995APPGI
2038-5T995APPGI
集成电路(IC)
--
大陆
立即发货

Programmable PLL Clock Driver Single 44-Pin TQFP
1最小包装量--
5T995APPGI详情
Renesas Electronics America 5T995APPGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5T995APPGI
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TQFP
Package Description
,
Manufacturer Package Code
PPG44
Risk Rank
5.84
无铅代码
有
Reach合规守则
compliant
引脚数量
44
Brand Name
集成设备技术
逻辑IC类型
基于PLL的时钟驱动器
5T995APPGI拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。