Renesas Electronics America 707288S15PF
- 收藏
- 对比
707288S15PF
2038-707288S15PF
集成电路(IC)
--
大陆
立即发货

Bank Switchable DP RAM
1最小包装量--
707288S15PF详情
Renesas Electronics America 707288S15PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
707288S15PF
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TQFP
Package Description
QFP, QFP100,.63SQ,20
Manufacturer Package Code
PN100
Risk Rank
5.43
无铅代码
无
Reach合规守则
not_compliant
引脚数量
100
Brand Name
集成设备技术
707288S15PF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。