Renesas Electronics America 75P52100S100BX
- 收藏
- 对比
75P52100S100BX
2038-75P52100S100BX
集成电路(IC)
--
大陆
立即发货

Network Search Engine 372-Pin SBGA Tray
1最小包装量--
75P52100S100BX详情
Renesas Electronics America 75P52100S100BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
372
Manufacturer Part Number
75P52100S100BX
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Package Description
,
Risk Rank
5.92
Moisture Sensitivity Levels
3
RoHS
Compliant
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn63Pb37)
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
75P52100S100BX拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。