Renesas Electronics America 8430EY-01LF
- 收藏
- 对比
8430EY-01LF
2038-8430EY-01LF
集成电路(IC)
--
大陆
立即发货

PLL Frequency Synthesizer Single 32-Pin LQFP Tray
1最小包装量--
8430EY-01LF详情
Renesas Electronics America 8430EY-01LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8430EY-01LF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TQFP
Package Description
,
Manufacturer Package Code
PRG32
Risk Rank
5.84
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
有
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
32
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, OTHER
8430EY-01LF拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。